TE Connectivity ™ Markers - A19408-000 A19408-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042012-A19408-000 Color: Yellow Material: Polyolefin Categories: Markers Alternative Parts (Cross-Reference): TMS-SCE-1/8-2.0-4; TMS-SCE-1/4-2.0-4; D-SCE-1K-3.2-50-S1-4 ; CWT-9004; B-155-9004HX-SCE-1K- 3.2-50-S1-4; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Cable RoHS: Compliant Min Operating Temperature: -67 °C ELV: Compliant Wire/Cable Diameter: 2.6 mm
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042012-A19408-000 Color: Yellow Material: Polyolefin Categories: Markers Alternative Parts (Cross-Reference): TMS-SCE-1/8-2.0-4; TMS-SCE-1/4-2.0-4; D-SCE-1K-3.2-50-S1-4 ; CWT-9004; B-155-9004HX-SCE-1K- 3.2-50-S1-4; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Cable RoHS: Compliant Min Operating Temperature: -67 °C ELV: Compliant Wire/Cable Diameter: 2.6 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - A19408-000 - 1042012-A19408-000 - Win Source Electronics
Laguna Hills, CA, United States
Markers - A19408-000
1042012-A19408-000
Markers - A19408-000 1042012-A19408-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042012-A19408-000 Color: Yellow Material: Polyolefin Categories: Markers Alternative Parts (Cross-Reference): TMS-SCE-1/8-2.0-4; TMS-SCE-1/4-2.0-4; D-SCE-1K-3.2-50-S1-4 ; CWT-9004; B-155-9004HX-SCE-1K- 3.2-50-S1-4; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Cable RoHS: Compliant Min Operating Temperature: -67 °C ELV: Compliant Wire/Cable Diameter: 2.6 mm

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042012-A19408-000
Color: Yellow
Material: Polyolefin
Categories: Markers
Alternative Parts (Cross-Reference): TMS-SCE-1/8-2.0-4; TMS-SCE-1/4-2.0-4; D-SCE-1K-3.2-50-S1-4; CWT-9004; B-155-9004HX-SCE-1K-3.2-50-S1-4;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -67 °C
ELV: Compliant
Wire/Cable Diameter: 2.6 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1042012-A19408-000
Product Name Markers - A19408-000
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers