Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186268-A18826-000
Packaging: Bulk
Termination: Solder
Length: 19.1 mm
Categories: Cables, Wires Management Accessories
Alternative Parts (Cross-Reference): S200-5-01;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Max Operating Temperature: 200 °C
Government Qualified: No
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1186268-A18826-000 |
| Product Name | Cables, Wires Management Accessories - A18826-000 |