TE Connectivity Heat Shrink Boots A12822-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 5 MM , 3.5 MM , 4 MM , 4.5 MM  [.18 INCH , .14 INCH , .16 INCH , .2 INCH ] Connector or Backshell Outside Diameter : 11 MM , 10 MM , 9 MM , 8 MM  [.35 INCH , .43 INCH , .31 INCH , .39 INCH ] Housing Features Body Orientation : Straight Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 5 MM , 3.5 MM , 4 MM , 4.5 MM  [.18 INCH , .14 INCH , .16 INCH , .2 INCH ] Connector or Backshell Outside Diameter : 11 MM , 10 MM , 9 MM , 8 MM  [.35 INCH , .43 INCH , .31 INCH , .39 INCH ] Housing Features Body Orientation : Straight Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - A12822-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
A12822-000
Heat Shrink Boots A12822-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 5 MM , 3.5 MM , 4 MM , 4.5 MM  [.18 INCH , .14 INCH , .16 INCH , .2 INCH ] Connector or Backshell Outside Diameter : 11 MM , 10 MM , 9 MM , 8 MM  [.35 INCH , .43 INCH , .31 INCH , .39 INCH ] Housing Features Body Orientation : Straight Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 5 MM , 3.5 MM , 4 MM , 4.5 MM  [.18 INCH , .14 INCH , .16 INCH , .2 INCH ]
  • Connector or Backshell Outside Diameter : 11 MM , 10 MM , 9 MM , 8 MM  [.35 INCH , .43 INCH , .31 INCH , .39 INCH ]

Housing Features


  • Body Orientation : Straight

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - A12822-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
A12822-000
shrink tube A12822-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number A12822-000 A12822-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 042787J001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
2 suppliers
shrink tube - 073170-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 068792-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
2 suppliers
shrink tube - 055124-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details