TE Connectivity Connector Backshells A11701-000

Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 33.5 MM  [1.31 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/71, AS34081, MS3475, NAS 1641, AS34001, M83723/01, M83723/75, AS34061, AS34121, M83723/43, NAS 1702, M83723/86, M83723/39, M83723/08, NAS 1699, AS34511, MS3459, AS34501, M83723/96, NAS 1693, NAS 1643, M83723/03, MS3476, M83723/68, AS34541, M83723/48, NAS 1701, AS34041, AS34561, M83723/04, M83723/85, M83723/92, M83723/02, M83723/77, M83723/98, M83723/06, M83723/78, NAS 1650, M83723/95, NAS 1653, M83723/05, M83723/14, M83723/73, M83723/76, MS3472, M83723/13, MS3471, M83723/38, M83723/72, M83723/41, M83723/84, MS3474, M83723/83, M83723/91, NAS 1652, M83723/97, MS3470, NAS 1642, M83723/40, NAS 1692, NAS 1694, M83723/87, AS34241, M83723/66, M83723/07, M83723/49, M83723/67, AS34461, M83723/37, M83723/74, NAS 1599, AS34681, AS34641, M83723/36, M83723/82, AS34091, M83723/69, AS34011, M83723/42, NAS 1700, M83723/65, AS34671, NAS 1651 Operation/Applicatio n Compatible With Connector Shell Size : 16S, 16, 19 Other Connector Interface Specification : MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, AS81703 Series 3, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H, AS50151 Class D,L,U,W Crimp Contact, AS50151 Class L,W Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class G,R, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class A,G,R Entry Size Code : 07 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote
Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 33.5 MM  [1.31 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/71, AS34081, MS3475, NAS 1641, AS34001, M83723/01, M83723/75, AS34061, AS34121, M83723/43, NAS 1702, M83723/86, M83723/39, M83723/08, NAS 1699, AS34511, MS3459, AS34501, M83723/96, NAS 1693, NAS 1643, M83723/03, MS3476, M83723/68, AS34541, M83723/48, NAS 1701, AS34041, AS34561, M83723/04, M83723/85, M83723/92, M83723/02, M83723/77, M83723/98, M83723/06, M83723/78, NAS 1650, M83723/95, NAS 1653, M83723/05, M83723/14, M83723/73, M83723/76, MS3472, M83723/13, MS3471, M83723/38, M83723/72, M83723/41, M83723/84, MS3474, M83723/83, M83723/91, NAS 1652, M83723/97, MS3470, NAS 1642, M83723/40, NAS 1692, NAS 1694, M83723/87, AS34241, M83723/66, M83723/07, M83723/49, M83723/67, AS34461, M83723/37, M83723/74, NAS 1599, AS34681, AS34641, M83723/36, M83723/82, AS34091, M83723/69, AS34011, M83723/42, NAS 1700, M83723/65, AS34671, NAS 1651 Operation/Applicatio n Compatible With Connector Shell Size : 16S, 16, 19 Other Connector Interface Specification : MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, AS81703 Series 3, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H, AS50151 Class D,L,U,W Crimp Contact, AS50151 Class L,W Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class G,R, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class A,G,R Entry Size Code : 07 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - A11701-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
A11701-000
Connector Backshells A11701-000
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 33.5 MM  [1.31 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/71, AS34081, MS3475, NAS 1641, AS34001, M83723/01, M83723/75, AS34061, AS34121, M83723/43, NAS 1702, M83723/86, M83723/39, M83723/08, NAS 1699, AS34511, MS3459, AS34501, M83723/96, NAS 1693, NAS 1643, M83723/03, MS3476, M83723/68, AS34541, M83723/48, NAS 1701, AS34041, AS34561, M83723/04, M83723/85, M83723/92, M83723/02, M83723/77, M83723/98, M83723/06, M83723/78, NAS 1650, M83723/95, NAS 1653, M83723/05, M83723/14, M83723/73, M83723/76, MS3472, M83723/13, MS3471, M83723/38, M83723/72, M83723/41, M83723/84, MS3474, M83723/83, M83723/91, NAS 1652, M83723/97, MS3470, NAS 1642, M83723/40, NAS 1692, NAS 1694, M83723/87, AS34241, M83723/66, M83723/07, M83723/49, M83723/67, AS34461, M83723/37, M83723/74, NAS 1599, AS34681, AS34641, M83723/36, M83723/82, AS34091, M83723/69, AS34011, M83723/42, NAS 1700, M83723/65, AS34671, NAS 1651 Operation/Applicatio n Compatible With Connector Shell Size : 16S, 16, 19 Other Connector Interface Specification : MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, AS81703 Series 3, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H, AS50151 Class D,L,U,W Crimp Contact, AS50151 Class L,W Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class G,R, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class A,G,R Entry Size Code : 07 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000

Body Features


  • Primary Product Material : Corrosion Resisting Steel
  • Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)

Dimensions


  • Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ]
  • Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ]
  • Product Length : 33.5 MM  [1.31 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/71, AS34081, MS3475, NAS 1641, AS34001, M83723/01, M83723/75, AS34061, AS34121, M83723/43, NAS 1702, M83723/86, M83723/39, M83723/08, NAS 1699, AS34511, MS3459, AS34501, M83723/96, NAS 1693, NAS 1643, M83723/03, MS3476, M83723/68, AS34541, M83723/48, NAS 1701, AS34041, AS34561, M83723/04, M83723/85, M83723/92, M83723/02, M83723/77, M83723/98, M83723/06, M83723/78, NAS 1650, M83723/95, NAS 1653, M83723/05, M83723/14, M83723/73, M83723/76, MS3472, M83723/13, MS3471, M83723/38, M83723/72, M83723/41, M83723/84, MS3474, M83723/83, M83723/91, NAS 1652, M83723/97, MS3470, NAS 1642, M83723/40, NAS 1692, NAS 1694, M83723/87, AS34241, M83723/66, M83723/07, M83723/49, M83723/67, AS34461, M83723/37, M83723/74, NAS 1599, AS34681, AS34641, M83723/36, M83723/82, AS34091, M83723/69, AS34011, M83723/42, NAS 1700, M83723/65, AS34671, NAS 1651

Operation/Application


  • Compatible With Connector Shell Size : 16S, 16, 19

Other


  • Connector Interface Specification : MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, AS81703 Series 3, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H, AS50151 Class D,L,U,W Crimp Contact, AS50151 Class L,W Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class G,R, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class A,G,R
  • Entry Size Code : 07
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR07AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
  • Salt Spray Resistance (HR) : 1000
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number A11701-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1188-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mechanical Connectors - 009272-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details