TE Connectivity Toggle Switches A108SYCQ04

Description
TE Connectivity 6-1825136-3
Request a Quote Datasheet
Description
TE Connectivity 6-1825136-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 7109539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7109539
Toggle Switches 7109539
TE Connectivity 6-1825136-3

TE Connectivity 6-1825136-3

Supplier's Site
Toggle Switches - 7109539P - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7109539P
Toggle Switches 7109539P
TE Connectivity 6-1825136-3

TE Connectivity 6-1825136-3

Supplier's Site
Toggle Switches - 1615453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
1615453
Toggle Switches 1615453
TE Connectivity 6-1825136-3

TE Connectivity 6-1825136-3

Supplier's Site
Toggle Switch, Spdt, 5A, 120Vac, Pcb; Switch Operation Alcoswitch Te Connectivity - 99X7316 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 5A, 120Vac, Pcb; Switch Operation Alcoswitch Te Connectivity
99X7316
Toggle Switch, Spdt, 5A, 120Vac, Pcb; Switch Operation Alcoswitch Te Connectivity 99X7316
TOGGLE SWITCH, SPDT, 5A, 120VAC, PCB; Switch Operation:On-None-(O n); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:PCB; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 5A, 120VAC, PCB; Switch Operation:On-None-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:PCB; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 7109539 7109539P 99X7316
Product Name Toggle Switches Toggle Switches Toggle Switch, Spdt, 5A, 120Vac, Pcb; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle Toggle Toggle
Momentary Contact Switch Function On-(on) On-On Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Through hole Solder Terminals; Straight PC Pins; Solder
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2267078-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TCX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details