The Toggle Switch, SPDT, 1A, 250Vac from the Gemini A Series by TE Connectivity features a single pole, double throw (SPDT) configuration with a maximum contact rating of 1A at 250VAC. It operates in an On-(On) mode and is designed for through-hole mounting. The switch is RoHS compliant and has a dielectric strength of 1,000 Vrms at sea level. It is suitable for a variety of applications, including industrial and audio-visual equipment, and is capable of withstanding operating temperatures ranging from -30°C to +85°C. The terminals are epoxy sealed to prevent contamination, enhancing durability in various environments. This switch is a reliable choice for projects requiring a compact and efficient toggle switch solution.
Toggle Switches SP ON-(ON) LONG BAT PC TOGGLE SWITCH
Toggle Switch, SPDT, On-(on), La
TOGGLE SWITCH, SPDT, 1A, 250VAC; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Through Hole; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A108SYCB04 | A108SYCB04 | 78K5139 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Spdt, 1A, 250Vac; Switch Operation Alcoswitch Te Connectivity |
| Switch Type | Toggle | Toggle | Toggle |
| Terminal Type | Screw Terminals | ||
| Standards / Compliances | RoHS | RoHS | |
| Operating Temperature | -22 to 176 F (-30 to 80 C) |