TE Connectivity Switch, Toggle, Spst, 5A, 250V; Switch Operation Alcoswitch Te Connectivity A108P3ZQ04

Description
SWITCH, TOGGLE, SPST, 5A, 250V; Switch Operation:On-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Through Hole; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPST, 5A, 250V; Switch Operation:On-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Through Hole; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 5A, 250V; Switch Operation Alcoswitch Te Connectivity - 80K0975 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 5A, 250V; Switch Operation Alcoswitch Te Connectivity
80K0975
Switch, Toggle, Spst, 5A, 250V; Switch Operation Alcoswitch Te Connectivity 80K0975
SWITCH, TOGGLE, SPST, 5A, 250V; Switch Operation:On-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Through Hole; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 5A, 250V; Switch Operation:On-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Through Hole; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Toggle; PC Mount; 2 A; 250 VAC;SPDT; 1000 Megohms @ 500 VDC; Wire Lug - 70155977 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle; PC Mount; 2 A; 250 VAC;SPDT; 1000 Megohms @ 500 VDC; Wire Lug
70155977
Switch, Toggle; PC Mount; 2 A; 250 VAC;SPDT; 1000 Megohms @ 500 VDC; Wire Lug 70155977
Switch, Toggle; PC Mount; 2 A; 250 VAC;SPDT; 1000 Megohms @ 500 VDC; Wire Lug

Switch, Toggle; PC Mount; 2 A; 250 VAC;SPDT; 1000 Megohms @ 500 VDC; Wire Lug

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Toggle Switches Toggle Switches
Product Number 80K0975 70155977
Product Name Switch, Toggle, Spst, 5A, 250V; Switch Operation Alcoswitch Te Connectivity Switch, Toggle; PC Mount; 2 A; 250 VAC;SPDT; 1000 Megohms @ 500 VDC; Wire Lug
Switch Type Toggle Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Double Throw
Standards / Compliances RoHS
Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Light Switches - 390768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
View Details
Toggle Switches - 2493803-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Process Sealed Subminiature Toggle - A13EB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers