TE Connectivity Toggle Switches A107SYCB04

Description
TE Connectivity 5-1825137-0
Request a Quote Datasheet
Description
TE Connectivity 5-1825137-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 7109551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7109551
Toggle Switches 7109551
TE Connectivity 5-1825137-0

TE Connectivity 5-1825137-0

Supplier's Site
Toggle Switches - 7109551P - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7109551P
Toggle Switches 7109551P
TE Connectivity 5-1825137-0

TE Connectivity 5-1825137-0

Supplier's Site
Toggle Switches - 1641968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
1641968
Toggle Switches 1641968
TE Connectivity 5-1825137-0

TE Connectivity 5-1825137-0

Supplier's Site
Switch, Toggle, Spdt, 0.4Va, 20Vac; Switch Operation Alcoswitch Te Connectivity - 03M2678 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 0.4Va, 20Vac; Switch Operation Alcoswitch Te Connectivity
03M2678
Switch, Toggle, Spdt, 0.4Va, 20Vac; Switch Operation Alcoswitch Te Connectivity 03M2678
SWITCH, TOGGLE, SPDT, 0.4VA, 20VAC; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Through Hole; Contact Current Max:-; Switch Terminals:Solder RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 0.4VA, 20VAC; Switch Operation:On-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Through Hole; Contact Current Max:-; Switch Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
SWITCH, A TOGGLE, S ACTUATOR, Y BUSHING, C TERMINAL, B CONTACT - 70156138 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH, A TOGGLE, S ACTUATOR, Y BUSHING, C TERMINAL, B CONTACT
70156138
SWITCH, A TOGGLE, S ACTUATOR, Y BUSHING, C TERMINAL, B CONTACT 70156138
The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.

The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
A107SYCB04
Toggle Switches A107SYCB04
Toggle Switches SP ON-OFF-(ON) BAT

Toggle Switches SP ON-OFF-(ON) BAT

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 7109551 7109551P 1641968 03M2678 70156138 A107SYCB04
Product Name Toggle Switches Toggle Switches Toggle Switches Switch, Toggle, Spdt, 0.4Va, 20Vac; Switch Operation Alcoswitch Te Connectivity SWITCH, A TOGGLE, S ACTUATOR, Y BUSHING, C TERMINAL, B CONTACT Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function (on)-off-on On-Off-On On-off-(on) On-Off-(On)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw
Terminal Type Through hole Solder Terminals; Straight PC Pins; Solder Through hole Solder Terminals; Solder PC Screw Terminals
Standards / Compliances RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switches - 2066985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
15 Amp Single Pole Toggle Switch, Residential Grade - 1001 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details