TE Connectivity Switch; Switch Operation Alcoswitch Te Connectivity A105T1ZQ04

Description
SWITCH; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Description
SWITCH; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The TE Connectivity Gemini A Series Switch, part number 50T4340, features a single pole, double throw (SPDT) configuration with an (On)-Off-(On) operation. It is designed for panel mounting and is suitable for applications requiring a maximum contact current of 5A and a contact voltage of 120V AC. The switch is RoHS compliant and includes epoxy-sealed terminals to protect against contaminants. It is well-suited for use in various environments, including industrial, audio-visual, outdoor lighting, medical, and communication equipment. The switch's robust construction and environmental sealing make it a reliable choice for demanding applications.

Datasheet Summary
Powered by GS/AI

The TE Connectivity Gemini A Series Switch, part number 50T4340, features a single pole, double throw (SPDT) configuration with an (On)-Off-(On) operation. It is designed for panel mounting and is suitable for applications requiring a maximum contact current of 5A and a contact voltage of 120V AC. The switch is RoHS compliant and includes epoxy-sealed terminals to protect against contaminants. It is well-suited for use in various environments, including industrial, audio-visual, outdoor lighting, medical, and communication equipment. The switch's robust construction and environmental sealing make it a reliable choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Switch; Switch Operation Alcoswitch Te Connectivity - 50T4340 - Newark, An Avnet Company
Chicago, IL, United States
Switch; Switch Operation Alcoswitch Te Connectivity
50T4340
Switch; Switch Operation Alcoswitch Te Connectivity 50T4340
SWITCH; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 50T4340
Product Name Switch; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-08-4-2-20901BUND-ND - DigiKey
Specs
Switch Type Toggle
View Details
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
Process Sealed Subminiature Toggle - A11JH - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers