TE Connectivity Toggle Switches A105SYCB04

Description
TE Connectivity 3-1825137-6
Request a Quote
Description
TE Connectivity 3-1825137-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Toggle Switch, A Series, SPDT, (On)-Off-(On), Panel, 20 V is a RoHS compliant product from TE Connectivity. It features a single pole double throw (SPDT) configuration, allowing for versatile switching applications. The switch is designed for panel mounting and is suitable for various environments, with an operating temperature range of -30 to +85°C. It has a contact rating of 5A at 125VAC or 28VDC for resistive loads, and an electrical life of 6000 cycles. The terminals are epoxy sealed to prevent contamination, enhancing durability and reliability in industrial and outdoor applications. This switch is appropriate for use in audio-visual equipment, medical devices, instrumentation, and communication equipment.

Datasheet Summary
Powered by GS/AI

The Toggle Switch, A Series, SPDT, (On)-Off-(On), Panel, 20 V is a RoHS compliant product from TE Connectivity. It features a single pole double throw (SPDT) configuration, allowing for versatile switching applications. The switch is designed for panel mounting and is suitable for various environments, with an operating temperature range of -30 to +85°C. It has a contact rating of 5A at 125VAC or 28VDC for resistive loads, and an electrical life of 6000 cycles. The terminals are epoxy sealed to prevent contamination, enhancing durability and reliability in industrial and outdoor applications. This switch is appropriate for use in audio-visual equipment, medical devices, instrumentation, and communication equipment.

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 7109454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7109454
Toggle Switches 7109454
TE Connectivity 3-1825137-6

TE Connectivity 3-1825137-6

Supplier's Site
Toggle Switches - 7830990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7830990
Toggle Switches 7830990
TE Connectivity A105SYCB04 Toggle Switch

TE Connectivity A105SYCB04 Toggle Switch

Supplier's Site
Toggle Switches - 7109454P - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7109454P
Toggle Switches 7109454P
TE Connectivity 3-1825137-6

TE Connectivity 3-1825137-6

Supplier's Site
Toggle Switches - 1650559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
1650559
Toggle Switches 1650559
TE Connectivity 3-1825137-6

TE Connectivity 3-1825137-6

Supplier's Site
Switch, Toggle, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity - 82K8229 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity
82K8229
Switch, Toggle, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity 82K8229
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 20V; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site
Toggle Switch, A Series, Spdt, (On)-Off-(On), Panel, 20 V Rohs Compliant Te Connectivity - 58M3901 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, A Series, Spdt, (On)-Off-(On), Panel, 20 V Rohs Compliant Te Connectivity
58M3901
Toggle Switch, A Series, Spdt, (On)-Off-(On), Panel, 20 V Rohs Compliant Te Connectivity 58M3901
Toggle Switch, A Series, SPDT, (On)-Off-(On), Panel, 20 V RoHS Compliant: Yes

Toggle Switch, A Series, SPDT, (On)-Off-(On), Panel, 20 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
A105SYCB04
Toggle Switches A105SYCB04
Toggle Switches SP (ON)-OFF-(ON) BAT PC TOGGLE SWITCH

Toggle Switches SP (ON)-OFF-(ON) BAT PC TOGGLE SWITCH

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 7109454 7830990 7109454P 82K8229 58M3901 A105SYCB04
Product Name Toggle Switches Toggle Switches Toggle Switches Switch, Toggle, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity Toggle Switch, A Series, Spdt, (On)-Off-(On), Panel, 20 V Rohs Compliant Te Connectivity Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function (on)-off-(on) (on)-off-(on) On-Off-On
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Through hole Through hole Solder Terminals; Straight PC Pins; Solder Screw Terminals
Standards / Compliances RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A11AB1 - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TAX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers