TE Connectivity Switch; Switch Operation Alcoswitch Te Connectivity A105P3ZQ04

Description
SWITCH; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Datasheet
Description
SWITCH; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch; Switch Operation Alcoswitch Te Connectivity - 80K9391 - Newark, An Avnet Company
Chicago, IL, United States
Switch; Switch Operation Alcoswitch Te Connectivity
80K9391
Switch; Switch Operation Alcoswitch Te Connectivity 80K9391
SWITCH; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switch, Vertical, Wire Lug, A Series, SPDT, (On)-Off-(On) - 70155964 - Allied Electronics, Inc.
Fort Worth, TX, USA
Toggle Switch, Vertical, Wire Lug, A Series, SPDT, (On)-Off-(On)
70155964
Toggle Switch, Vertical, Wire Lug, A Series, SPDT, (On)-Off-(On) 70155964
The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.

The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Toggle Switches Toggle Switches
Product Number 80K9391 70155964
Product Name Switch; Switch Operation Alcoswitch Te Connectivity Toggle Switch, Vertical, Wire Lug, A Series, SPDT, (On)-Off-(On)
Switch Type Toggle Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw
Standards / Compliances RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-07-2-2-13D-ND - DigiKey
Specs
Switch Type Toggle
View Details
Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
Toggle Switches - 2300-A24KH-BA - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
4 suppliers