SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-Off-On;
Toggle Switch, SPDT, On-off-on,
Toggle Switches SPDT ON-OFF-ON BAT LUG TOGGLE SWITCH
The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 72R6946 | A103SYZB04 | A103SYZB04 | 70156151 |
| Product Name | Switch, Toggle, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity | Switches - Toggle Switches | Toggle Switches | SWITCH, A TOGGLE, S ACTUATOR, Y BUSHING, Z TERMINAL, B CONTACT |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | Three Position (Center OFF) | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | ||
| Standards / Compliances | RoHS | RoHS |