TE Connectivity Switches - Toggle Switches A101TZQ04

Description
Toggle Switch, SPDT, On-on, 5A,
Datasheet
Description
Toggle Switch, SPDT, On-on, 5A,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - A101TZQ04 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
A101TZQ04
Switches - Toggle Switches A101TZQ04
Toggle Switch, SPDT, On-on, 5A,

Toggle Switch, SPDT, On-on, 5A,

Supplier's Site
Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation Alcoswitch Te Connectivity - 99X4719 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation Alcoswitch Te Connectivity
99X4719
Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation Alcoswitch Te Connectivity 99X4719
TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
A101TZQ04
Toggle Switches A101TZQ04
Toggle Switches ON-ON SPDT Toggle Lg w/Bushing

Toggle Switches ON-ON SPDT Toggle Lg w/Bushing

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number A101TZQ04 99X4719 A101TZQ04
Product Name Switches - Toggle Switches Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation Alcoswitch Te Connectivity Toggle Switches
Switch Type Toggle Toggle Toggle
Momentary Contact Switch Function Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switch - 50970428 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details