TOGGLE SWITCH, SPDT, 5A, 120VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Toggle Switch, GEMINI Series, SPDT, On-On, Panel, 5 A, 250 V RoHS Compliant: Yes
The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.
Toggle Switches SP ON-ON LNG BAT PC TOGGLE SWITCH
Toggle Switch, SPDT, On-on, Latc
| Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 69K7055 | 98K9053 | 45T2258 | 70155934 | A101SYZQ04 | A101SYZQ04 |
| Product Name | Toggle Switch, Spdt, 5A, 120Vac; Switch Operation Alcoswitch Te Connectivity | Toggle Switch, Gemini Series, Spdt, On-On, Panel, 5 A, 250 V Rohs Compliant Te Connectivity | Te Connectivity | Toggle Switch; SPDT; RoHS Compliant | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | Three Position (No Center OFF) | |||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | ||||
| Standards / Compliances | RoHS | RoHS | RoHS | |||
| Current Rating | 5 amps | 5 amps |