TE Connectivity Toggle Switches A101SYCB04

Description
TE Connectivity 4-1825136-4
Request a Quote Datasheet
Description
TE Connectivity 4-1825136-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 7109779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7109779
Toggle Switches 7109779
TE Connectivity 4-1825136-4

TE Connectivity 4-1825136-4

Supplier's Site
Toggle Switches - 7831218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7831218
Toggle Switches 7831218
TE Connectivity A101SYCB04 Toggle Switch

TE Connectivity A101SYCB04 Toggle Switch

Supplier's Site
Toggle Switches - 7109779P - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7109779P
Toggle Switches 7109779P
TE Connectivity 4-1825136-4

TE Connectivity 4-1825136-4

Supplier's Site
Toggle Switches - 1614196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
1614196
Toggle Switches 1614196
TE Connectivity 4-1825136-4

TE Connectivity 4-1825136-4

Supplier's Site
Switch, Toggle, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity - 69K7054 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity
69K7054
Switch, Toggle, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity 69K7054
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switch, Gemini Series, Spdt, On-On, Panel, 20 V Rohs Compliant Te Connectivity - 98K9052 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Gemini Series, Spdt, On-On, Panel, 20 V Rohs Compliant Te Connectivity
98K9052
Toggle Switch, Gemini Series, Spdt, On-On, Panel, 20 V Rohs Compliant Te Connectivity 98K9052
Toggle Switch, GEMINI Series, SPDT, On-On, Panel, 20 V RoHS Compliant: Yes

Toggle Switch, GEMINI Series, SPDT, On-On, Panel, 20 V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
A101SYCB04
Toggle Switches A101SYCB04
Toggle Switches SP ON-ON LNG BAT PC TOGGLE SWITCH

Toggle Switches SP ON-ON LNG BAT PC TOGGLE SWITCH

Buy Now Datasheet
Switch, Toggle; PC Mount; 0.4 VA; 20 VAC/VDC; SPDT; 1000 Megohms @ 500 VDC - 70155937 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle; PC Mount; 0.4 VA; 20 VAC/VDC; SPDT; 1000 Megohms @ 500 VDC
70155937
Switch, Toggle; PC Mount; 0.4 VA; 20 VAC/VDC; SPDT; 1000 Megohms @ 500 VDC 70155937
The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.

The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 7109779 7831218 7109779P 1614196 69K7054 98K9052 A101SYCB04 70155937
Product Name Toggle Switches Toggle Switches Toggle Switches Toggle Switches Switch, Toggle, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity Toggle Switch, Gemini Series, Spdt, On-On, Panel, 20 V Rohs Compliant Te Connectivity Toggle Switches Switch, Toggle; PC Mount; 0.4 VA; 20 VAC/VDC; SPDT; 1000 Megohms @ 500 VDC
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function Latching Latching On-On Latching ON - NONE - ON On-On
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw
Terminal Type Through hole Through hole Solder Terminals; Straight PC Pins; Solder Solder Terminals; Straight PC Pins; Solder Screw Terminals PC
Standards / Compliances RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2585-08-1-2-15-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TEX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details