TE Connectivity A101P3ZQ04 Toggle Switch
Toggle Switch, SPDT, On-on, 5A,
The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Through Hole; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Toggle Switches SPDT ON-ON FLAT LUG TOGGLE SWITCH
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 7827243 | A101P3ZQ04 | 70155951 | 04M7050 | A101P3ZQ04 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Switch, Toggle; PC Mount; 2 A; 250 VAC;SPDT; 1000 Megohms @ 500 VDC; Wire Lug | Switch, Toggle, Spdt, 5A, 250V; Switch Operation Alcoswitch Te Connectivity | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Latching | On-On | ON - NONE - ON | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Solder Terminals; Straight PC Pins; Solder | Wire Lug | Screw Terminals | ||
| Standards / Compliances | RoHS | RoHS | RoHS |