TE Connectivity Toggle Switch, Spdt, 5A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity A101MDZQ04

Description
TOGGLE SWITCH, SPDT, 5A, 125VAC, PANEL; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A RoHS Compliant: Yes
Datasheet
Description
TOGGLE SWITCH, SPDT, 5A, 125VAC, PANEL; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Spdt, 5A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity - 98X2323 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 5A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity
98X2323
Toggle Switch, Spdt, 5A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity 98X2323
TOGGLE SWITCH, SPDT, 5A, 125VAC, PANEL; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 5A, 125VAC, PANEL; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
A101MDZQ04
Toggle Switches A101MDZQ04
Toggle Switches ON-ON SPDT Bat Short

Toggle Switches ON-ON SPDT Bat Short

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 98X2323 A101MDZQ04
Product Name Toggle Switch, Spdt, 5A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity Toggle Switches
Switch Type Toggle Toggle
Momentary Contact Switch Function Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Light Switches - 1691904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
View Details
MAN STARTING SW,TOGGLE LEVER,DC,NEMA 1 - 609DT-BAZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details