TE Connectivity Toggle Switches A101MD9AQ04

Description
Toggle Switches
Datasheet
Description
Toggle Switches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - A101MD9AQ04 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
A101MD9AQ04
Toggle Switches A101MD9AQ04
Toggle Switches

Toggle Switches

Buy Now Datasheet
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Alcoswitch Te Connectivity - 72R6937 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Alcoswitch Te Connectivity
72R6937
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Alcoswitch Te Connectivity 72R6937
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Through Hole; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Through Hole; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches A101MD9AQ04
Toggle Switch, SPDT, On-on, 5A,

Toggle Switch, SPDT, On-on, 5A,

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number A101MD9AQ04 72R6937 A101MD9AQ04
Product Name Toggle Switches Switch, Toggle, Spdt, 5A, 250V; Switch Operation Alcoswitch Te Connectivity Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Terminal Type Screw Terminals
Standards / Compliances RoHS RoHS
Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile 8-Way Mini Trim - T8-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers