TE Connectivity 1825136-7 Toggle Switch
TE Connectivity 1825136-7 Toggle Switch
TE Connectivity A101KZQ04 Toggle Switch
TE Connectivity 1825136-7 Toggle Switch
The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.
SWITCH, TOGGLE, SPDT, 5A, 125V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Toggle Switches SPDT ON-ON LOCK LUG TOGGLE SWITCH
Toggle Switch, SPDT, On-on, Vert
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 7109640 | 7109640P | 7830965 | 70156083 | 28M8136 | A101KZQ04 | A101KZQ04 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | SWITCH, A TOGGLE, K ACTUATOR, Z TERMINAL, Q CONTACT | Switch, Toggle, Spdt, 5A, 125V; Switch Operation Alcoswitch Te Connectivity | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Latching | On-On | Latching | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Solder Terminals; Straight PC Pins; Solder | Solder Terminals; Straight PC Pins; Solder | Solder Terminals; Straight PC Pins; Solder | Wire Lug | Screw Terminals | ||
| Standards / Compliances | RoHS | RoHS | RoHS | RoHS | RoHS |