TE Connectivity Heat Shrink Tubing A09251-000

Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, De-Icing Fluid, Chemicals/Solvents, Lubricating Oil, Aviation Fuel, Water, Brake Fluid, Military Decontaminating Agents, Diesel Fuel Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ] Recovered Inside Diameter (Max) : 4.75 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .08 MM  [.003 INCH ] Tubing Size Range : 4.75 - 9.5 MM  [.187 - .374 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 150 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, De-Icing Fluid, Chemicals/Solvents, Lubricating Oil, Aviation Fuel, Water, Brake Fluid, Military Decontaminating Agents, Diesel Fuel Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ] Recovered Inside Diameter (Max) : 4.75 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .08 MM  [.003 INCH ] Tubing Size Range : 4.75 - 9.5 MM  [.187 - .374 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 150 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A09251-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
A09251-000
Heat Shrink Tubing A09251-000
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, De-Icing Fluid, Chemicals/Solvents, Lubricating Oil, Aviation Fuel, Water, Brake Fluid, Military Decontaminating Agents, Diesel Fuel Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ] Recovered Inside Diameter (Max) : 4.75 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .08 MM  [.003 INCH ] Tubing Size Range : 4.75 - 9.5 MM  [.187 - .374 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 150 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Highly Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Hydraulic Fluid, De-Icing Fluid, Chemicals/Solvents, Lubricating Oil, Aviation Fuel, Water, Brake Fluid, Military Decontaminating Agents, Diesel Fuel
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Fluoroelastomer
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ]
  • Recovered Inside Diameter (Max) : 4.75 MM  [.187 INCH ]
  • Recovered Wall Thickness (Nominal) : .08 MM  [.003 INCH ]
  • Tubing Size Range : 4.75 - 9.5 MM  [.187 - .374 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 150
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 150
  • Tubing Flammability Type : Highly Flame-Retardant
Buy Now Datasheet
shrink tube - A09251-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
A09251-000
shrink tube A09251-000
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number A09251-000 A09251-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 009333-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Solder Sleeve - A125876-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
Cable Transitions & Breakouts - 086959-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 0989076026 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details