The A07B332BD1 is a double pole, electrically held, low-signal relay rated for up to 10 A, with hermetically sealed contacts and 1,000,000 mechanical operations. It supports 6 to 120 Vdc and 115 Vac coils, drawing 52.0 W at 48 Vdc. The relay meets MIL-R-5757/23 and MS 27245/27247 qualifications, operates from -65°C to +125°C, and withstands 20 G vibration and 100 G shock. Dielectric strength is 1000 Vrms between contacts and coil, with insulation resistance of 1,000 megohms min. at 500 Vdc. Contact resistance is 10 milliohms max. before life, 20 milliohms max. after. Contact bounce is 2 ms max. (NO), 5 ms max. (NC). Physical dimensions are 1.765 in. max. length, 1.025 in. max. height, 0.530 in. max. width, weighing 1.3 oz (37 g) max. Mounting is B07 with solder terminals and schematic 3 configuration.
A07B332BD1 FULL SIZE 10A RELAY
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 41-A07B332BD1-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |