Configuration Features Tubes : Long Tube
Dimensions Dimensions : 10.26 x 10.31 MM [.40 x .41 INCH ]
Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 6.5
Operation/Applicatio
n Board Level Pressure Sensor Accuracy : ±0.1% F.S Output/Span : 90mV Pressure (PSI) : 1.5 Proof Pressure Range : 12 psi
Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Horizontal
Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : mV Output Pressure Sensors
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Configuration Features
Dimensions
- Dimensions : 10.26 x 10.31 MM [.40 x .41 INCH ]
Electrical Characteristics
- Board Level Pressure Sensor Supply Voltage (V) : 6.5
Operation/Application
- Board Level Pressure Sensor Accuracy : ±0.1% F.S
- Output/Span : 90mV
- Pressure (PSI) : 1.5
- Proof Pressure Range : 12 psi
Packaging Features
- Board Level Pressure Sensor Package : SOIC-16
- Package Style : Dual Horizontal
Product Type Features
- Board Level Pressure Sensor Style : Differential
- Board Level Pressure Sensor Type : mV Output Pressure Sensors
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]