Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220247-99M0111-26-3
Color: Orange
Voltage Rating: 600 V
Number of Conductors: 1
Insulation Material: Polyester
Conductor Material: Copper, Tin
Categories: Custom Parts
Alternative Parts (Cross-Reference): 2319533001;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Lead Free: Not Applicable
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -65 °C
Voltage Rating (AC): 600 V
Max Voltage Rating (AC): 600 V
Wire/Cable Gauge: 26 AWG
ELV: Compliant
Wire/Cable Diameter: 787.4 µm
Outside Diameter: 965.2 µm
Conductor Diameter: 533.4 µm
Insulation Thickness: 150 µm
Number of Strands: 19
Strand Size: 38 AWG
Wire/Cable Color: Orange
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1220247-99M0111-26-3 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 99M0111-26-3 |