TE Connectivity Wire, 24Awg, Pink, 100M; Jacket Material Raychem Te Connectivity 99M0111-24-2L

Description
WIRE, 24AWG, PINK, 100M; Jacket Material:Polyester; Jacket Colour:Pink; Wire Gauge:24AWG; Conductor Area CSA:0.24mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.12mm; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, 24AWG, PINK, 100M; Jacket Material:Polyester; Jacket Colour:Pink; Wire Gauge:24AWG; Conductor Area CSA:0.24mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.12mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 24Awg, Pink, 100M; Jacket Material Raychem Te Connectivity - 50AC8205 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 24Awg, Pink, 100M; Jacket Material Raychem Te Connectivity
50AC8205
Wire, 24Awg, Pink, 100M; Jacket Material Raychem Te Connectivity 50AC8205
WIRE, 24AWG, PINK, 100M; Jacket Material:Polyester; Jacket Colour:Pink; Wire Gauge:24AWG; Conductor Area CSA:0.24mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.12mm; Voltage RoHS Compliant: Yes

WIRE, 24AWG, PINK, 100M; Jacket Material:Polyester; Jacket Colour:Pink; Wire Gauge:24AWG; Conductor Area CSA:0.24mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.12mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC8205
Product Name Wire, 24Awg, Pink, 100M; Jacket Material Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details