TE Connectivity Wire, 24Awg, Black, 100M; Jacket Material Raychem Te Connectivity 99M0111-24-0

Description
WIRE, 24AWG, BLACK, 100M; Jacket Material:Polyester; Jacket Colour:Black; Wire Gauge:24AWG; Conductor Area CSA:0.24mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.12mm; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, 24AWG, BLACK, 100M; Jacket Material:Polyester; Jacket Colour:Black; Wire Gauge:24AWG; Conductor Area CSA:0.24mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.12mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 24Awg, Black, 100M; Jacket Material Raychem Te Connectivity - 50AC8204 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 24Awg, Black, 100M; Jacket Material Raychem Te Connectivity
50AC8204
Wire, 24Awg, Black, 100M; Jacket Material Raychem Te Connectivity 50AC8204
WIRE, 24AWG, BLACK, 100M; Jacket Material:Polyester; Jacket Colour:Black; Wire Gauge:24AWG; Conductor Area CSA:0.24mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.12mm; Voltage RoHS Compliant: Yes

WIRE, 24AWG, BLACK, 100M; Jacket Material:Polyester; Jacket Colour:Black; Wire Gauge:24AWG; Conductor Area CSA:0.24mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.12mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC8204
Product Name Wire, 24Awg, Black, 100M; Jacket Material Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products