WIRE, 22AWG, WHITE, 100M; Jacket Material:Polyester; Jacket Colour:White; Wire Gauge:22AWG; Conductor Area CSA:0.38mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.15mm; Voltage RoHS Compliant: Yes
HOOK-UP DL STRND 22AWG WHT FEET
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 50AC8203 | 99M0111-22-9 |
| Product Name | Wire, 22Awg, White, 100M; Jacket Material Raychem Te Connectivity | Single Conductor Cables (Hook-Up Wire) |
| Standards / Certifications | RoHS |