TE Connectivity Wire, 22Awg, Pink, 100M; Jacket Material Raychem Te Connectivity 99M0111-22-2L

Description
WIRE, 22AWG, PINK, 100M; Jacket Material:Polyester; Jacket Colour:Pink; Wire Gauge:22AWG; Conductor Area CSA:0.38mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.15mm; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, 22AWG, PINK, 100M; Jacket Material:Polyester; Jacket Colour:Pink; Wire Gauge:22AWG; Conductor Area CSA:0.38mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.15mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 22Awg, Pink, 100M; Jacket Material Raychem Te Connectivity - 50AC8202 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 22Awg, Pink, 100M; Jacket Material Raychem Te Connectivity
50AC8202
Wire, 22Awg, Pink, 100M; Jacket Material Raychem Te Connectivity 50AC8202
WIRE, 22AWG, PINK, 100M; Jacket Material:Polyester; Jacket Colour:Pink; Wire Gauge:22AWG; Conductor Area CSA:0.38mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.15mm; Voltage RoHS Compliant: Yes

WIRE, 22AWG, PINK, 100M; Jacket Material:Polyester; Jacket Colour:Pink; Wire Gauge:22AWG; Conductor Area CSA:0.38mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.15mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Single Conductor Cables (Hook-Up Wire) - 99M0111-22-2L - ODG (Origin Data Global)
Shenzhen, China
Single Conductor Cables (Hook-Up Wire)
99M0111-22-2L
Single Conductor Cables (Hook-Up Wire) 99M0111-22-2L
HOOK-UP DL WALL STRND 22AWG RED

HOOK-UP DL WALL STRND 22AWG RED

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies
Product Number 50AC8202 99M0111-22-2L
Product Name Wire, 22Awg, Pink, 100M; Jacket Material Raychem Te Connectivity Single Conductor Cables (Hook-Up Wire)
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details