WIRE, 22AWG, BLACK, 100M; Jacket Material:Polyester; Jacket Colour:Black; Wire Gauge:22AWG; Conductor Area CSA:0.38mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.15mm; Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 05AC9817 |
| Product Name | Wire, 22Awg, Black, 100M; Jacket Material Raychem Te Connectivity |
| Standards / Certifications | RoHS |