TE Connectivity Wire, 20Awg, White, 100M; Jacket Material Raychem Te Connectivity 99M0111-20-9

Description
WIRE, 20AWG, WHITE, 100M; Jacket Material:Polyester; Jacket Colour:White; Wire Gauge:20AWG; Conductor Area CSA:0.62mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, 20AWG, WHITE, 100M; Jacket Material:Polyester; Jacket Colour:White; Wire Gauge:20AWG; Conductor Area CSA:0.62mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 20Awg, White, 100M; Jacket Material Raychem Te Connectivity - 50AC8201 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 20Awg, White, 100M; Jacket Material Raychem Te Connectivity
50AC8201
Wire, 20Awg, White, 100M; Jacket Material Raychem Te Connectivity 50AC8201
WIRE, 20AWG, WHITE, 100M; Jacket Material:Polyester; Jacket Colour:White; Wire Gauge:20AWG; Conductor Area CSA:0.62mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.2mm; Voltage RoHS Compliant: Yes

WIRE, 20AWG, WHITE, 100M; Jacket Material:Polyester; Jacket Colour:White; Wire Gauge:20AWG; Conductor Area CSA:0.62mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC8201
Product Name Wire, 20Awg, White, 100M; Jacket Material Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly - 493-06171922-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details