TE Connectivity Wire, 20Awg, Pink, 100M; Jacket Material Raychem Te Connectivity 99M0111-20-2L

Description
WIRE, 20AWG, PINK, 100M; Jacket Material:Polyester; Jacket Colour:Pink; Wire Gauge:20AWG; Conductor Area CSA:0.62mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, 20AWG, PINK, 100M; Jacket Material:Polyester; Jacket Colour:Pink; Wire Gauge:20AWG; Conductor Area CSA:0.62mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 20Awg, Pink, 100M; Jacket Material Raychem Te Connectivity - 50AC8200 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 20Awg, Pink, 100M; Jacket Material Raychem Te Connectivity
50AC8200
Wire, 20Awg, Pink, 100M; Jacket Material Raychem Te Connectivity 50AC8200
WIRE, 20AWG, PINK, 100M; Jacket Material:Polyester; Jacket Colour:Pink; Wire Gauge:20AWG; Conductor Area CSA:0.62mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.2mm; Voltage RoHS Compliant: Yes

WIRE, 20AWG, PINK, 100M; Jacket Material:Polyester; Jacket Colour:Pink; Wire Gauge:20AWG; Conductor Area CSA:0.62mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC8200
Product Name Wire, 20Awg, Pink, 100M; Jacket Material Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to X100W Mini-Hooks, Twisted Pair Test Cable - 3050 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6019A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details