TE Connectivity Wire, 20Awg, Black, 100M; Jacket Material Raychem Te Connectivity 99M0111-20-0

Description
WIRE, 20AWG, BLACK, 100M; Jacket Material:Polyester; Jacket Colour:Black; Wire Gauge:20AWG; Conductor Area CSA:0.62mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, 20AWG, BLACK, 100M; Jacket Material:Polyester; Jacket Colour:Black; Wire Gauge:20AWG; Conductor Area CSA:0.62mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 20Awg, Black, 100M; Jacket Material Raychem Te Connectivity - 50AC8199 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 20Awg, Black, 100M; Jacket Material Raychem Te Connectivity
50AC8199
Wire, 20Awg, Black, 100M; Jacket Material Raychem Te Connectivity 50AC8199
WIRE, 20AWG, BLACK, 100M; Jacket Material:Polyester; Jacket Colour:Black; Wire Gauge:20AWG; Conductor Area CSA:0.62mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.2mm; Voltage RoHS Compliant: Yes

WIRE, 20AWG, BLACK, 100M; Jacket Material:Polyester; Jacket Colour:Black; Wire Gauge:20AWG; Conductor Area CSA:0.62mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC8199
Product Name Wire, 20Awg, Black, 100M; Jacket Material Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Multiple Conductor Cables - 100G1121-0.40-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details