TE Connectivity Heat Shrink Tubing 9998556030

Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Diesel Fuel, Antifreeze, Lubricating Oil, Battery Acid Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ] Product Length : 80 MM  [3.152 INCH ] Recovered Inside Diameter (Max) : 4 MM  [.157 INCH ] Recovered Wall Thickness (Nominal) : 1.47 MM  [.058 INCH ] Recovered Wall Thickness (Tolerance) : .28 MM  [.011 INCH ] Tubing Size Range : 4 - 16 MM  [.157 - .63 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Impact, Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 75 DEGC  [-67 - 167 DEGF ] Recovery Temperature (DEGC) : 100 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 60 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Diesel Fuel, Antifreeze, Lubricating Oil, Battery Acid Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ] Product Length : 80 MM  [3.152 INCH ] Recovered Inside Diameter (Max) : 4 MM  [.157 INCH ] Recovered Wall Thickness (Nominal) : 1.47 MM  [.058 INCH ] Recovered Wall Thickness (Tolerance) : .28 MM  [.011 INCH ] Tubing Size Range : 4 - 16 MM  [.157 - .63 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Impact, Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 75 DEGC  [-67 - 167 DEGF ] Recovery Temperature (DEGC) : 100 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 60 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 9998556030 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
9998556030
Heat Shrink Tubing 9998556030
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Diesel Fuel, Antifreeze, Lubricating Oil, Battery Acid Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ] Product Length : 80 MM  [3.152 INCH ] Recovered Inside Diameter (Max) : 4 MM  [.157 INCH ] Recovered Wall Thickness (Nominal) : 1.47 MM  [.058 INCH ] Recovered Wall Thickness (Tolerance) : .28 MM  [.011 INCH ] Tubing Size Range : 4 - 16 MM  [.157 - .63 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Impact, Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 75 DEGC  [-67 - 167 DEGF ] Recovery Temperature (DEGC) : 100 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 60 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Hydraulic Fluid, Diesel Fuel, Antifreeze, Lubricating Oil, Battery Acid
  • Primary Product Color : Clear
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ]
  • Product Length : 80 MM  [3.152 INCH ]
  • Recovered Inside Diameter (Max) : 4 MM  [.157 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.47 MM  [.058 INCH ]
  • Recovered Wall Thickness (Tolerance) : .28 MM  [.011 INCH ]
  • Tubing Size Range : 4 - 16 MM  [.157 - .63 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Impact, Mechanical Damage, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -55 - 75 DEGC  [-67 - 167 DEGF ]
  • Recovery Temperature (DEGC) : 100
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 60
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 9998556030
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 024293-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 037829-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0662474002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Boots - 068065-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -67 to 392 C (-88.6 to 738 F)
View Details
2 suppliers