TE Connectivity Bushings & Bobbins 996668-000

Description
Body Features Flexibility : Flexible Material Code : 12 Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 10 MM  [.39 INCH ] Product Width : 23 MM  [.91 INCH ] Recovered Inside Diameter (Max) : 3 MM  [.12 INCH ] Other Adhesive Code : S1255-04 Size Code : 21 Product Type Features Molded Part Type : Bobbins Usage Conditions Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Material Code : 12 Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 10 MM  [.39 INCH ] Product Width : 23 MM  [.91 INCH ] Recovered Inside Diameter (Max) : 3 MM  [.12 INCH ] Other Adhesive Code : S1255-04 Size Code : 21 Product Type Features Molded Part Type : Bobbins Usage Conditions Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings & Bobbins - 996668-000 - TE Connectivity
Berwyn, PA, United States
Bushings & Bobbins
996668-000
Bushings & Bobbins 996668-000
Body Features Flexibility : Flexible Material Code : 12 Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 10 MM  [.39 INCH ] Product Width : 23 MM  [.91 INCH ] Recovered Inside Diameter (Max) : 3 MM  [.12 INCH ] Other Adhesive Code : S1255-04 Size Code : 21 Product Type Features Molded Part Type : Bobbins Usage Conditions Operating Temperature Range (DEGC) : -67 - 392

Body Features


  • Flexibility : Flexible
  • Material Code : 12
  • Material Systems Code : 200
  • Primary Product Color : Black
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Dimensions


  • Expanded Inside Diameter (Min) : 10 MM  [.39 INCH ]
  • Product Width : 23 MM  [.91 INCH ]
  • Recovered Inside Diameter (Max) : 3 MM  [.12 INCH ]

Other


  • Adhesive Code : S1255-04
  • Size Code : 21

Product Type Features


  • Molded Part Type : Bobbins

Usage Conditions


  • Operating Temperature Range (DEGC) : -67 - 392
Buy Now Datasheet
shrink tube - 996668-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
996668-000
shrink tube 996668-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 996668-000 996668-000
Product Name Bushings & Bobbins shrink tube
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 013996-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 053021-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 016211-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Boots - 014291-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers