TE Connectivity Primary Wire 9928453001

Description
Body Features Conductor Material : Tin Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Electrical Characteristics Operating Voltage (VAC) : 750 Usage Conditions Cable Type : Spec 99M Operating Temperature Range (DEGC) : -55 - 120
Request a Quote
Description
Body Features Conductor Material : Tin Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Electrical Characteristics Operating Voltage (VAC) : 750 Usage Conditions Cable Type : Spec 99M Operating Temperature Range (DEGC) : -55 - 120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Primary Wire - 9928453001 - TE Connectivity
Berwyn, PA, United States
Primary Wire
9928453001
Primary Wire 9928453001
Body Features Conductor Material : Tin Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Electrical Characteristics Operating Voltage (VAC) : 750 Usage Conditions Cable Type : Spec 99M Operating Temperature Range (DEGC) : -55 - 120

Body Features


  • Conductor Material : Tin Plated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Polyester

Electrical Characteristics


  • Operating Voltage (VAC) : 750

Usage Conditions


  • Cable Type : Spec 99M
  • Operating Temperature Range (DEGC) : -55 - 120
Buy Now
 - 9928453001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Low Fire Hazard Wire

Low Fire Hazard Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 9928453001 9928453001
Product Name Primary Wire
Rated Temperature -55 to 120 C (-67 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 160225-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 2441481 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details
Primary Wire - 0359593001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 046222-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers