TE Connectivity Mechanical Connectors 991754-000

Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Solid, Sector, Stranded Primary Product Material : Aluminum Configuration Features Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 150 - 300 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 120 - 240 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 120 - 300 Compatible Conductor Range (AWGKC) : 250 - 600 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Bus Termination
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Solid, Sector, Stranded Primary Product Material : Aluminum Configuration Features Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 150 - 300 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 120 - 240 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 120 - 300 Compatible Conductor Range (AWGKC) : 250 - 600 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Bus Termination
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 991754-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
991754-000
Mechanical Connectors 991754-000
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Solid, Sector, Stranded Primary Product Material : Aluminum Configuration Features Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 150 - 300 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 120 - 240 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 120 - 300 Compatible Conductor Range (AWGKC) : 250 - 600 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Bus Termination

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : Solid, Sector, Stranded
  • Primary Product Material : Aluminum

Configuration Features


  • Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 150 - 300
  • Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 120 - 240

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 19
  • Compatible Conductor Cross-Section Range (MMSQ) : 120 - 300
  • Compatible Conductor Range (AWGKC) : 250 - 600

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Terminal Clamp

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Bolted Bus Termination
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 991754-000
Product Name Mechanical Connectors
Mounting Bolted Bus Termination
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1187-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details