TE Connectivity Cable Transitions & Breakouts 991496-000

Description
Body Features Material Code : 130 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 2 Dimensions Inside Diameter Range (Body) : 14 - 43 MM  [.55 - 1.69 INCH ] Inside Diameter Range (Leg 1) : 7 - 43 MM  [.28 - 1.69 INCH ] Other Adhesive Code : 42 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 130 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 2 Dimensions Inside Diameter Range (Body) : 14 - 43 MM  [.55 - 1.69 INCH ] Inside Diameter Range (Leg 1) : 7 - 43 MM  [.28 - 1.69 INCH ] Other Adhesive Code : 42 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 991496-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
991496-000
Cable Transitions & Breakouts 991496-000
Body Features Material Code : 130 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 2 Dimensions Inside Diameter Range (Body) : 14 - 43 MM  [.55 - 1.69 INCH ] Inside Diameter Range (Leg 1) : 7 - 43 MM  [.28 - 1.69 INCH ] Other Adhesive Code : 42 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 130
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 2

Dimensions


  • Inside Diameter Range (Body) : 14 - 43 MM  [.55 - 1.69 INCH ]
  • Inside Diameter Range (Leg 1) : 7 - 43 MM  [.28 - 1.69 INCH ]

Other


  • Adhesive Code : 42

Product Type Features


  • Molded Part Shape : Straight

Usage Conditions


  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 991496-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
991496-000
shrink tube 991496-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 991496-000 991496-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Polyolefin Flexible Modified
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 059275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 053425-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0962616033 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 053021-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details