TE Connectivity Heat Shrink Boots 990827-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter Range : 17.8 - 27 MM  [.7 - 1.06 INCH ] Expanded Inside Diameter (Min) : 26.9 MM  [1.06 INCH ] Housing Features Body Orientation : 45° Industry Standards Compatible With Approved Standards Products : SAE AS81765/1 Type I Other Molded Part Shape Code : 243 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter Range : 17.8 - 27 MM  [.7 - 1.06 INCH ] Expanded Inside Diameter (Min) : 26.9 MM  [1.06 INCH ] Housing Features Body Orientation : 45° Industry Standards Compatible With Approved Standards Products : SAE AS81765/1 Type I Other Molded Part Shape Code : 243 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 990827-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
990827-000
Heat Shrink Boots 990827-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter Range : 17.8 - 27 MM  [.7 - 1.06 INCH ] Expanded Inside Diameter (Min) : 26.9 MM  [1.06 INCH ] Housing Features Body Orientation : 45° Industry Standards Compatible With Approved Standards Products : SAE AS81765/1 Type I Other Molded Part Shape Code : 243 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : No

Dimensions


  • Compatible Cable Diameter Range : 17.8 - 27 MM  [.7 - 1.06 INCH ]
  • Expanded Inside Diameter (Min) : 26.9 MM  [1.06 INCH ]

Housing Features


  • Body Orientation : 45°

Industry Standards


  • Compatible With Approved Standards Products : SAE AS81765/1 Type I

Other


  • Molded Part Shape Code : 243

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now
shrink tube - 990827-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
990827-000
shrink tube 990827-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 990827-000 990827-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0021032009 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Cable Wraps - 067269-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Power Cable Heat Shrink Tubing - 057660-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 052247-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details