TE Connectivity Heat Shrink Boots 990637N001

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 28 mm, 1.02 in, 1.26 in, 30 mm, 1.1 in, 32 mm, 1.18 in, 26 mm Wire/Cable Outside Diameter : 16 mm, .47 in, 10 mm, .55 in, 11 mm, 14 mm, .63 in, 12 mm, .43 in, .39 in Industry Standards Approved Standards : SAE AS I 81765/1, Type II, UL 224, File E85381 Other Adhesive Options : /42 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 28 mm, 1.02 in, 1.26 in, 30 mm, 1.1 in, 32 mm, 1.18 in, 26 mm Wire/Cable Outside Diameter : 16 mm, .47 in, 10 mm, .55 in, 11 mm, 14 mm, .63 in, 12 mm, .43 in, .39 in Industry Standards Approved Standards : SAE AS I 81765/1, Type II, UL 224, File E85381 Other Adhesive Options : /42 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 990637N001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
990637N001
Heat Shrink Boots 990637N001
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 28 mm, 1.02 in, 1.26 in, 30 mm, 1.1 in, 32 mm, 1.18 in, 26 mm Wire/Cable Outside Diameter : 16 mm, .47 in, 10 mm, .55 in, 11 mm, 14 mm, .63 in, 12 mm, .43 in, .39 in Industry Standards Approved Standards : SAE AS I 81765/1, Type II, UL 224, File E85381 Other Adhesive Options : /42 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 10
  • Material : Polyolefin Flexible Modified
  • Material Code : 4

Configuration Features


  • Lipped : Yes

Dimensions


  • Connector or Backshell Outside Diameter : 28 mm, 1.02 in, 1.26 in, 30 mm, 1.1 in, 32 mm, 1.18 in, 26 mm
  • Wire/Cable Outside Diameter : 16 mm, .47 in, 10 mm, .55 in, 11 mm, 14 mm, .63 in, 12 mm, .43 in, .39 in

Industry Standards


  • Approved Standards : SAE AS I 81765/1, Type II, UL 224, File E85381

Other


  • Adhesive Options : /42 Precoat
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now
shrink tube - 990637N001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
990637N001
shrink tube 990637N001
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
990637N001
shrink tube 990637N001
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 990637N001 990637N001
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 067081-000 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Features Flame Retardant
View Details
2 suppliers
Heat Shrink Boots - 013933-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Cable Transitions & Breakouts - 034084-001 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -20 to 90 C (-4 to 194 F)
View Details
shrink tube - 085289-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details