Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin
Configuration Features Lipped : Yes
Housing Features Body Orientation : Straight
Other Molded Part Shape Code : 202
Usage Conditions Flammability Requirement : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin
Configuration Features Lipped : Yes
Housing Features Body Orientation : Straight
Other Molded Part Shape Code : 202
Usage Conditions Flammability Requirement : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin
Configuration Features Lipped : Yes
Housing Features Body Orientation : Straight
Other Molded Part Shape Code : 202
Usage Conditions Flammability Requirement : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Body Features
Material Code : 3
Material Systems Code : 10
Primary Product Material : Semi-Rigid Modified Polyolefin
Configuration Features
Lipped : Yes
Housing Features
Body Orientation : Straight
Other
Molded Part Shape Code : 202
Usage Conditions
Flammability Requirement : Flame-Retardant
Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]