TE Connectivity ™ Connectors, Interconnects - Circular Connectors 983-7WS 14-04 PN

Description
Win Source Part Number: 1315538-983-7WS 14-04 PN Category: Connectors, Interconnects>Circul ar Connectors Series: 983 Number of Positions: 4 Color: Olive Drab Features: Self Locking Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Unshielded Applications: Aviation Orientation: N (Normal) Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: 14-4 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 175°C Shell Material: Aluminum Shell Finish: Olive Drab Cadmium Insert Material: Polymer ECCN: EAR99 Fake Threat In the Open Market: 84 pct. REACH Status: REACH Affected HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Base Product Number: 983-7W Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1315538-983-7WS 14-04 PN Category: Connectors, Interconnects>Circul ar Connectors Series: 983 Number of Positions: 4 Color: Olive Drab Features: Self Locking Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Unshielded Applications: Aviation Orientation: N (Normal) Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: 14-4 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 175°C Shell Material: Aluminum Shell Finish: Olive Drab Cadmium Insert Material: Polymer ECCN: EAR99 Fake Threat In the Open Market: 84 pct. REACH Status: REACH Affected HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Base Product Number: 983-7W Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1315538-983-7WS 14-04 PN - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1315538-983-7WS 14-04 PN
Connectors, Interconnects - Circular Connectors 1315538-983-7WS 14-04 PN
Win Source Part Number: 1315538-983-7WS 14-04 PN Category: Connectors, Interconnects>Circul ar Connectors Series: 983 Number of Positions: 4 Color: Olive Drab Features: Self Locking Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Unshielded Applications: Aviation Orientation: N (Normal) Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: 14-4 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 175°C Shell Material: Aluminum Shell Finish: Olive Drab Cadmium Insert Material: Polymer ECCN: EAR99 Fake Threat In the Open Market: 84 pct. REACH Status: REACH Affected HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Base Product Number: 983-7W Primary Material: Metal

Win Source Part Number: 1315538-983-7WS 14-04 PN
Category: Connectors, Interconnects>Circular Connectors
Series: 983
Number of Positions: 4
Color: Olive Drab
Features: Self Locking
Connector Type: Receptacle, Male Pins
Termination: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Unshielded
Applications: Aviation
Orientation: N (Normal)
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: 14-4
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 175°C
Shell Material: Aluminum
Shell Finish: Olive Drab Cadmium
Insert Material: Polymer
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Mfr: TE Connectivity Deutsch Connectors
Base Product Number: 983-7W
Primary Material: Metal

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
983-7WS 14-04 PN
Unspecified Connectors 983-7WS 14-04 PN
CONNECTOR

CONNECTOR

Buy Now
Electronic Connector - 436-983-7WS 14-04 PN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
436-983-7WS 14-04 PN
Electronic Connector 436-983-7WS 14-04 PN
983-7WS 14-04 PN Product overview: 983-7WS 14-04 PN from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-983-7WS 14-04 PN can be used for catalog matching and distributor lookup.

983-7WS 14-04 PN Product overview: 983-7WS 14-04 PN from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-983-7WS 14-04 PN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - 983-7WS14-04PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
983-7WS14-04PN-ND
Circular Connector Assemblies 983-7WS14-04PN-ND
4 Position Circular Connector Receptacle, Male Pins Crimp

4 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1315538-983-7WS 14-04 PN 983-7WS 14-04 PN 436-983-7WS 14-04 PN 983-7WS14-04PN-ND
Product Name Connectors, Interconnects - Circular Connectors Unspecified Connectors Electronic Connector Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products