TE Connectivity
983 31C 31#20 Pin Recp Deutsch - Te Connectivity
983-7SE18-31PN-L
Description
983 31C 31#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
983 31C 31#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
983 31C 31#20 Pin Recp Deutsch - Te Connectivity
26Y4898
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch 983-7SE18-31PN-L |
26Y4898 |
|
Product Name
|
|
983 31C 31#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details