983-7SE08-98P6-L -- 983 3C 3#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
983 3C 3#20 Pin Recp Deutsch - Te Connectivity
983-7SE08-98P6-L
Description
983 3C 3#20 PIN RECP
Description
983 3C 3#20 PIN RECP
Suppliers
983 3C 3#20 Pin Recp Deutsch - Te Connectivity
41X3127
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41X3127 |
|
Product Name
|
983 3C 3#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details