983-7S20-41PN-L -- 983 41C 41#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
983 41C 41#20 Pin Recp Deutsch - Te Connectivity
983-7S20-41PN-L
Description
983 41C 41#20 PIN RECP
Description
983 41C 41#20 PIN RECP
Suppliers
983 41C 41#20 Pin Recp Deutsch - Te Connectivity
72W0894
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
72W0894 |
|
Product Name
|
983 41C 41#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
60 to 800 volts
Current Rating
27.5 to 470.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
12000 volts
Current Rating
7.5 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers