TE Connectivity Circular Connector, Receptacle, 12 Position, 12-12, Jam Nut; Product Range Deutsch - Te Connectivity 983-7S12-12SN

Description
983 12C 12#20 SKT RECP
Request a Quote
Description
983 12C 12#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-7S12-12SN - PEI-Genesis
Philadelphia, PA, United States
983 12C 12#20 SKT RECP

983 12C 12#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 12 Position, 12-12, Jam Nut; Product Range Deutsch - Te Connectivity - 96T9625 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, 12-12, Jam Nut; Product Range Deutsch - Te Connectivity
96T9625
Circular Connector, Receptacle, 12 Position, 12-12, Jam Nut; Product Range Deutsch - Te Connectivity 96T9625
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 12-12, JAM NUT; Product Range:983 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 12-12, JAM NUT; Product Range:983 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-7S12-12SN 96T9625
Product Name Circular Connector, Receptacle, 12 Position, 12-12, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.3102 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm C Type Straight Plug - 190406(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details