TE Connectivity Circular Connector, Receptacle, 12 Position, 12-12, Jam Nut; Product Range Deutsch - Te Connectivity 983-7S12-12PN

Description
983 12C 12#20 PIN RECP
Request a Quote
Description
983 12C 12#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-7S12-12PN - PEI-Genesis
Philadelphia, PA, United States
983 12C 12#20 PIN RECP

983 12C 12#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 12 Position, 12-12, Jam Nut; Product Range Deutsch - Te Connectivity - 96T9623 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, 12-12, Jam Nut; Product Range Deutsch - Te Connectivity
96T9623
Circular Connector, Receptacle, 12 Position, 12-12, Jam Nut; Product Range Deutsch - Te Connectivity 96T9623
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 12-12, JAM NUT; Product Range:983 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 12-12, JAM NUT; Product Range:983 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-7S12-12PN 96T9623
Product Name Circular Connector, Receptacle, 12 Position, 12-12, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
METRAL® - 10026155-005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details