TE Connectivity Circular Connector, Receptacle, 5 Position, 10-5, Jam Nut; Product Range Deutsch - Te Connectivity 983-7S10-05PN-L

Description
983 5C 5#20 PIN RECP
Request a Quote
Description
983 5C 5#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-7S10-05PN-L - PEI-Genesis
Philadelphia, PA, United States
983 5C 5#20 PIN RECP

983 5C 5#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 5 Position, 10-5, Jam Nut; Product Range Deutsch - Te Connectivity - 96T9612 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, 10-5, Jam Nut; Product Range Deutsch - Te Connectivity
96T9612
Circular Connector, Receptacle, 5 Position, 10-5, Jam Nut; Product Range Deutsch - Te Connectivity 96T9612
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, JAM NUT; Product Range:983 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, JAM NUT; Product Range:983 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-7S10-05PN-L 96T9612
Product Name Circular Connector, Receptacle, 5 Position, 10-5, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190602 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details