TE Connectivity Circular Connector, Plug, 61 Position, 24-61, Cable; Product Range Deutsch - Te Connectivity 983-6SE24-61PN

Description
CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 61 Position, 24-61, Cable; Product Range Deutsch - Te Connectivity - 96T9335 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 61 Position, 24-61, Cable; Product Range Deutsch - Te Connectivity
96T9335
Circular Connector, Plug, 61 Position, 24-61, Cable; Product Range Deutsch - Te Connectivity 96T9335
CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T9335
Product Name Circular Connector, Plug, 61 Position, 24-61, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details