TE Connectivity Circular Connector, Plug, 39 Position, 20-39, Cable; Product Range Deutsch - Te Connectivity 983-6SE20-39SN

Description
CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 39 Position, 20-39, Cable; Product Range Deutsch - Te Connectivity - 96T9293 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 39 Position, 20-39, Cable; Product Range Deutsch - Te Connectivity
96T9293
Circular Connector, Plug, 39 Position, 20-39, Cable; Product Range Deutsch - Te Connectivity 96T9293
CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T9293
Product Name Circular Connector, Plug, 39 Position, 20-39, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details