TE Connectivity Circular Connector, Plug, 16 Position, 20-16, Cable; Product Range Deutsch - Te Connectivity 983-6SE20-16P7

Description
CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 16 Position, 20-16, Cable; Product Range Deutsch - Te Connectivity - 96T9279 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16 Position, 20-16, Cable; Product Range Deutsch - Te Connectivity
96T9279
Circular Connector, Plug, 16 Position, 20-16, Cable; Product Range Deutsch - Te Connectivity 96T9279
CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T9279
Product Name Circular Connector, Plug, 16 Position, 20-16, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N Connector, N Inline Jack - 190324 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details