TE Connectivity Circular Connector, Plug, 10 Position, 16-10, Cable; Product Range Deutsch - Te Connectivity 983-6SE16-10SN

Description
983 10C 10#16 SKT PLUG
Request a Quote
Description
983 10C 10#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch 983-6SE16-10SN - PEI-Genesis
Philadelphia, PA, United States
983 10C 10#16 SKT PLUG

983 10C 10#16 SKT PLUG

Buy Now
Circular Connector, Plug, 10 Position, 16-10, Cable; Product Range Deutsch - Te Connectivity - 96T9233 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, 16-10, Cable; Product Range Deutsch - Te Connectivity
96T9233
Circular Connector, Plug, 10 Position, 16-10, Cable; Product Range Deutsch - Te Connectivity 96T9233
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 16-10, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10 POSITION, 16-10, CABLE; Product Range:983 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch 983-6SE16-10SN 96T9233
Product Name Circular Connector, Plug, 10 Position, 16-10, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products